Amphenol Corporation Coaxial Cables (RF) 095-850-284-050

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC RG-178 1.969"" (50.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC RG-178 1.969"" (50.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-284-050-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-284-050-ND
Coaxial Cables (RF) 115-095-850-284-050-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC RG-178 1.969"" (50.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC RG-178 1.969"" (50.00mm)"

Buy Now Datasheet
Cable Assy, Amc Plug-Tnc Bkhd Jk, 50Mm; Connector To Connector Amphenol Rf - 76AJ3357 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Amc Plug-Tnc Bkhd Jk, 50Mm; Connector To Connector Amphenol Rf
76AJ3357
Cable Assy, Amc Plug-Tnc Bkhd Jk, 50Mm; Connector To Connector Amphenol Rf 76AJ3357
CABLE ASSY, AMC PLUG-TNC BKHD JK, 50MM; Connector to Connector:90° AMC Plug to TNC Bulkhead Jack; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:1.969"; Cable Length - Metric:50mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, AMC PLUG-TNC BKHD JK, 50MM; Connector to Connector:90° AMC Plug to TNC Bulkhead Jack; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:1.969"; Cable Length - Metric:50mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-284-050-ND 76AJ3357
Product Name Coaxial Cables (RF) Cable Assy, Amc Plug-Tnc Bkhd Jk, 50Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
“N” Series Male to Female Test Cable, RG213/U - 6125 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details