Amphenol Corporation Coaxial Cables (RF) 095-850-283-300

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC RG-178 11.811"" (300.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC RG-178 11.811"" (300.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-283-300-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-283-300-ND
Coaxial Cables (RF) 115-095-850-283-300-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC RG-178 11.811"" (300.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC RG-178 11.811"" (300.00mm)"

Buy Now Datasheet
Cable Assy, Amc Plug-Tnc Bkhd Jk, 300Mm; Connector To Connector Amphenol Rf - 76AJ3356 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Amc Plug-Tnc Bkhd Jk, 300Mm; Connector To Connector Amphenol Rf
76AJ3356
Cable Assy, Amc Plug-Tnc Bkhd Jk, 300Mm; Connector To Connector Amphenol Rf 76AJ3356
CABLE ASSY, AMC PLUG-TNC BKHD JK, 300MM; Connector to Connector:90° AMC Plug to TNC Bulkhead Jack; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Jacket Color:- RoHS Compliant: Yes

CABLE ASSY, AMC PLUG-TNC BKHD JK, 300MM; Connector to Connector:90° AMC Plug to TNC Bulkhead Jack; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-283-300-ND 76AJ3356
Product Name Coaxial Cables (RF) Cable Assy, Amc Plug-Tnc Bkhd Jk, 300Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 0.8202 ft (2.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details