Amphenol Corporation Coaxial Cables (RF) 095-850-283-250

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC RG-178 9.843"" (250.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC RG-178 9.843"" (250.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-283-250-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-283-250-ND
Coaxial Cables (RF) 115-095-850-283-250-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC RG-178 9.843"" (250.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC RG-178 9.843"" (250.00mm)"

Buy Now Datasheet
Cable Assy, Amc Plug-Tnc Bkhd Jk, 250Mm; Connector To Connector Amphenol Rf - 76AJ3355 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Amc Plug-Tnc Bkhd Jk, 250Mm; Connector To Connector Amphenol Rf
76AJ3355
Cable Assy, Amc Plug-Tnc Bkhd Jk, 250Mm; Connector To Connector Amphenol Rf 76AJ3355
CABLE ASSY, AMC PLUG-TNC BKHD JK, 250MM; Connector to Connector:90° AMC Plug to TNC Bulkhead Jack; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:9.843"; Cable Length - Metric:250mm; Jacket Color:- RoHS Compliant: Yes

CABLE ASSY, AMC PLUG-TNC BKHD JK, 250MM; Connector to Connector:90° AMC Plug to TNC Bulkhead Jack; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:9.843"; Cable Length - Metric:250mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-283-250-ND 76AJ3355
Product Name Coaxial Cables (RF) Cable Assy, Amc Plug-Tnc Bkhd Jk, 250Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details