Amphenol RF Coaxial Cables (RF) 095-850-282-300

Description
"Cable Assembly Coaxial RP-TNC to AMC4 1.13mm OD Coaxial Cable 11.811"" (300.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial RP-TNC to AMC4 1.13mm OD Coaxial Cable 11.811"" (300.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-282-300-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-282-300-ND
Coaxial Cables (RF) 115-095-850-282-300-ND
"Cable Assembly Coaxial RP-TNC to AMC4 1.13mm OD Coaxial Cable 11.811"" (300.00mm)"

"Cable Assembly Coaxial RP-TNC to AMC4 1.13mm OD Coaxial Cable 11.811"" (300.00mm)"

Buy Now Datasheet
Cable, Tnc Rp Jack-R/a Amc4 Plug, 30Mm; Connector To Connector Amphenol Rf - 62AJ3654 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Tnc Rp Jack-R/a Amc4 Plug, 30Mm; Connector To Connector Amphenol Rf
62AJ3654
Cable, Tnc Rp Jack-R/a Amc4 Plug, 30Mm; Connector To Connector Amphenol Rf 62AJ3654
CABLE, TNC RP JACK-R/A AMC4 PLUG, 30MM; Connector to Connector:TNC RP Bulkhead Jack to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:- RoHS Compliant: Yes

CABLE, TNC RP JACK-R/A AMC4 PLUG, 30MM; Connector to Connector:TNC RP Bulkhead Jack to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-282-300-ND 62AJ3654
Product Name Coaxial Cables (RF) Cable, Tnc Rp Jack-R/a Amc4 Plug, 30Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-025 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-35-FM-25 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details