Amphenol RF Coaxial Cables (RF) 095-850-282-100

Description
"Cable Assembly Coaxial RP-TNC to AMC4 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial RP-TNC to AMC4 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-282-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-282-100-ND
Coaxial Cables (RF) 115-095-850-282-100-ND
"Cable Assembly Coaxial RP-TNC to AMC4 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"

"Cable Assembly Coaxial RP-TNC to AMC4 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"

Buy Now Datasheet
Cable, Tnc Rp Jack-R/a Amc4 Plug, 100Mm; Connector To Connector Amphenol Rf - 62AJ3650 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Tnc Rp Jack-R/a Amc4 Plug, 100Mm; Connector To Connector Amphenol Rf
62AJ3650
Cable, Tnc Rp Jack-R/a Amc4 Plug, 100Mm; Connector To Connector Amphenol Rf 62AJ3650
CABLE, TNC RP JACK-R/A AMC4 PLUG, 100MM; Connector to Connector:TNC RP Bulkhead Jack to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:- RoHS Compliant: Yes

CABLE, TNC RP JACK-R/A AMC4 PLUG, 100MM; Connector to Connector:TNC RP Bulkhead Jack to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-282-100-ND 62AJ3650
Product Name Coaxial Cables (RF) Cable, Tnc Rp Jack-R/a Amc4 Plug, 100Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3572 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/100-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details