Amphenol RF Coaxial Cables (RF) 095-850-281-300

Description
"Cable Assembly Coaxial AMC4 to TNC 1.13mm OD Coaxial Cable 11.811"" (300.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial AMC4 to TNC 1.13mm OD Coaxial Cable 11.811"" (300.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-281-300-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-281-300-ND
Coaxial Cables (RF) 115-095-850-281-300-ND
"Cable Assembly Coaxial AMC4 to TNC 1.13mm OD Coaxial Cable 11.811"" (300.00mm)"

"Cable Assembly Coaxial AMC4 to TNC 1.13mm OD Coaxial Cable 11.811"" (300.00mm)"

Buy Now Datasheet
Cable, Tnc Bhd Jack-R/a Amc4 Plug, 300Mm; Connector To Connector Amphenol Rf - 62AJ3648 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Tnc Bhd Jack-R/a Amc4 Plug, 300Mm; Connector To Connector Amphenol Rf
62AJ3648
Cable, Tnc Bhd Jack-R/a Amc4 Plug, 300Mm; Connector To Connector Amphenol Rf 62AJ3648
CABLE, TNC BHD JACK-R/A AMC4 PLUG, 300MM; Connector to Connector:TNC Bulkhead Jack to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:- RoHS Compliant: Yes

CABLE, TNC BHD JACK-R/A AMC4 PLUG, 300MM; Connector to Connector:TNC Bulkhead Jack to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-281-300-ND 62AJ3648
Product Name Coaxial Cables (RF) Cable, Tnc Bhd Jack-R/a Amc4 Plug, 300Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
ZK2000-6362-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/205-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers