Amphenol RF Coaxial Cables (RF) 095-850-281-250

Description
"Cable Assembly Coaxial AMC4 to TNC 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial AMC4 to TNC 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-281-250-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-281-250-ND
Coaxial Cables (RF) 115-095-850-281-250-ND
"Cable Assembly Coaxial AMC4 to TNC 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"

"Cable Assembly Coaxial AMC4 to TNC 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"

Buy Now Datasheet
Cable, Tnc Bhd Jack-R/a Amc4 Plug, 250Mm; Connector To Connector Amphenol Rf - 62AJ3647 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Tnc Bhd Jack-R/a Amc4 Plug, 250Mm; Connector To Connector Amphenol Rf
62AJ3647
Cable, Tnc Bhd Jack-R/a Amc4 Plug, 250Mm; Connector To Connector Amphenol Rf 62AJ3647
CABLE, TNC BHD JACK-R/A AMC4 PLUG, 250MM; Connector to Connector:TNC Bulkhead Jack to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:9.8"; Cable Length - Metric:250mm; Jacket Color:- RoHS Compliant: Yes

CABLE, TNC BHD JACK-R/A AMC4 PLUG, 250MM; Connector to Connector:TNC Bulkhead Jack to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:9.8"; Cable Length - Metric:250mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-281-250-ND 62AJ3647
Product Name Coaxial Cables (RF) Cable, Tnc Bhd Jack-R/a Amc4 Plug, 250Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
RF Cable Assemblies - 2483407-3 - TE Connectivity
Specs
Application RF
Product Type HDBNC Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
International 2x1.00mm°� Black H05VV-F - 86065080 - Interpower
Specs
Standards / Certifications EN 50525
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details