Amphenol RF Coaxial Cables (RF) 095-850-281-200

Description
"Cable Assembly Coaxial AMC4 to TNC 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial AMC4 to TNC 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-281-200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-281-200-ND
Coaxial Cables (RF) 115-095-850-281-200-ND
"Cable Assembly Coaxial AMC4 to TNC 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"

"Cable Assembly Coaxial AMC4 to TNC 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"

Buy Now Datasheet
Cable, Tnc Bhd Jack-R/a Amc4 Plug, 200Mm; Connector To Connector Amphenol Rf - 62AJ3646 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Tnc Bhd Jack-R/a Amc4 Plug, 200Mm; Connector To Connector Amphenol Rf
62AJ3646
Cable, Tnc Bhd Jack-R/a Amc4 Plug, 200Mm; Connector To Connector Amphenol Rf 62AJ3646
CABLE, TNC BHD JACK-R/A AMC4 PLUG, 200MM; Connector to Connector:TNC Bulkhead Jack to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:- RoHS Compliant: Yes

CABLE, TNC BHD JACK-R/A AMC4 PLUG, 200MM; Connector to Connector:TNC Bulkhead Jack to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-281-200-ND 62AJ3646
Product Name Coaxial Cables (RF) Cable, Tnc Bhd Jack-R/a Amc4 Plug, 200Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Male DIL 26 AWG Cable Assembly, 310mm, single-end, Screw-Lok Reverse Fix - G125-MC10668M3-0310L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Bantam Plug to Double Banana Plug with Shielded Balance Line, Test Cable - 2605 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details