Amphenol RF Coaxial Cables (RF) 095-850-281-050

Description
"Cable Assembly Coaxial AMC4 to TNC 1.13mm OD Coaxial Cable 1.969"" (50.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial AMC4 to TNC 1.13mm OD Coaxial Cable 1.969"" (50.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-281-050-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-281-050-ND
Coaxial Cables (RF) 115-095-850-281-050-ND
"Cable Assembly Coaxial AMC4 to TNC 1.13mm OD Coaxial Cable 1.969"" (50.00mm)"

"Cable Assembly Coaxial AMC4 to TNC 1.13mm OD Coaxial Cable 1.969"" (50.00mm)"

Buy Now Datasheet
Cable, Tnc Bhd Jack-R/a Amc4 Plug, 50Mm; Connector To Connector Amphenol Rf - 62AJ3643 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Tnc Bhd Jack-R/a Amc4 Plug, 50Mm; Connector To Connector Amphenol Rf
62AJ3643
Cable, Tnc Bhd Jack-R/a Amc4 Plug, 50Mm; Connector To Connector Amphenol Rf 62AJ3643
CABLE, TNC BHD JACK-R/A AMC4 PLUG, 50MM; Connector to Connector:TNC Bulkhead Jack to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:1.97"; Cable Length - Metric:50mm; Jacket Color:- RoHS Compliant: Yes

CABLE, TNC BHD JACK-R/A AMC4 PLUG, 50MM; Connector to Connector:TNC Bulkhead Jack to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:1.97"; Cable Length - Metric:50mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-281-050-ND 62AJ3643
Product Name Coaxial Cables (RF) Cable, Tnc Bhd Jack-R/a Amc4 Plug, 50Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Green PVC Single Wire - 55011600 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details