Amphenol RF Coaxial Cables (RF) 095-850-279M20L

Description
"Cable Assembly Coaxial BNC to BNC LMR 400 787.4"" (20.0m) 65.6'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC LMR 400 787.4"" (20.0m) 65.6'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-279M20L-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-279M20L-ND
Coaxial Cables (RF) 115-095-850-279M20L-ND
"Cable Assembly Coaxial BNC to BNC LMR 400 787.4"" (20.0m) 65.6'"

"Cable Assembly Coaxial BNC to BNC LMR 400 787.4"" (20.0m) 65.6'"

Buy Now Datasheet
Cable Assy, Bnc Plug-Plug, Lmr-400, 20M; Connector To Connector Amphenol Rf - 62AJ3639 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Plug-Plug, Lmr-400, 20M; Connector To Connector Amphenol Rf
62AJ3639
Cable Assy, Bnc Plug-Plug, Lmr-400, 20M; Connector To Connector Amphenol Rf 62AJ3639
CABLE ASSY, BNC PLUG-PLUG, LMR-400, 20M; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:LMR-400-UF; Impedance:50ohm; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, BNC PLUG-PLUG, LMR-400, 20M; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:LMR-400-UF; Impedance:50ohm; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-279M20L-ND 62AJ3639
Product Name Coaxial Cables (RF) Cable Assy, Bnc Plug-Plug, Lmr-400, 20M; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Connector Type BNC BNC; BNC Plug to BNC Plug
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 40.0 GHz, 36.0″ - T40-3FT-KMKM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023080 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details