Amphenol RF Coaxial Cables (RF) 095-850-279M10L

Description
"Cable Assembly Coaxial BNC to BNC LMR 400 393.7"" (10.0m) 32.8'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC LMR 400 393.7"" (10.0m) 32.8'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-279M10L-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-279M10L-ND
Coaxial Cables (RF) 115-095-850-279M10L-ND
"Cable Assembly Coaxial BNC to BNC LMR 400 393.7"" (10.0m) 32.8'"

"Cable Assembly Coaxial BNC to BNC LMR 400 393.7"" (10.0m) 32.8'"

Buy Now Datasheet
Cable Assy, Bnc Plug-Plug, Lmr-400, 10M; Connector To Connector Amphenol Rf - 62AJ3637 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Plug-Plug, Lmr-400, 10M; Connector To Connector Amphenol Rf
62AJ3637
Cable Assy, Bnc Plug-Plug, Lmr-400, 10M; Connector To Connector Amphenol Rf 62AJ3637
CABLE ASSY, BNC PLUG-PLUG, LMR-400, 10M; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:LMR-400-UF; Impedance:50ohm; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, BNC PLUG-PLUG, LMR-400, 10M; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:LMR-400-UF; Impedance:50ohm; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-279M10L-ND 62AJ3637
Product Name Coaxial Cables (RF) Cable Assy, Bnc Plug-Plug, Lmr-400, 10M; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Connector Type BNC BNC; BNC Plug to BNC Plug
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Female DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok - G125-FC22668F1-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Stacking Double Banana Plug to BNC Male, RG 174/U Cable - 4028 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details