Amphenol RF Coaxial Cables (RF) 095-850-278M500

Description
"Cable Assembly Coaxial BNC to BNC LMR 240 196.9"" (5.0m) 16.4'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC LMR 240 196.9"" (5.0m) 16.4'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-278M500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-278M500-ND
Coaxial Cables (RF) 115-095-850-278M500-ND
"Cable Assembly Coaxial BNC to BNC LMR 240 196.9"" (5.0m) 16.4'"

"Cable Assembly Coaxial BNC to BNC LMR 240 196.9"" (5.0m) 16.4'"

Buy Now Datasheet
Cable Assy, Bnc Plug-Plug, Lmr-240, 5M; Connector To Connector Amphenol Rf - 62AJ3630 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Plug-Plug, Lmr-240, 5M; Connector To Connector Amphenol Rf
62AJ3630
Cable Assy, Bnc Plug-Plug, Lmr-240, 5M; Connector To Connector Amphenol Rf 62AJ3630
CABLE ASSY, BNC PLUG-PLUG, LMR-240, 5M; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:LMR-240-UF; Impedance:50ohm; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, BNC PLUG-PLUG, LMR-240, 5M; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:LMR-240-UF; Impedance:50ohm; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-278M500-ND 62AJ3630
Product Name Coaxial Cables (RF) Cable Assy, Bnc Plug-Plug, Lmr-240, 5M; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Connector Type BNC BNC; BNC Plug to BNC Plug
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Strainsert Cable - BeP4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
System cable - 706-3057/203-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers