Amphenol RF Coaxial Cables (RF) 095-850-278M10L

Description
"Cable Assembly Coaxial BNC to BNC LMR 240 393.7"" (10.0m) 32.8'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC LMR 240 393.7"" (10.0m) 32.8'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-278M10L-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-278M10L-ND
Coaxial Cables (RF) 115-095-850-278M10L-ND
"Cable Assembly Coaxial BNC to BNC LMR 240 393.7"" (10.0m) 32.8'"

"Cable Assembly Coaxial BNC to BNC LMR 240 393.7"" (10.0m) 32.8'"

Buy Now Datasheet
Cable Assy, Bnc Plug-Plug, Lmr-240, 10M; Connector To Connector Amphenol Rf - 62AJ3625 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Plug-Plug, Lmr-240, 10M; Connector To Connector Amphenol Rf
62AJ3625
Cable Assy, Bnc Plug-Plug, Lmr-240, 10M; Connector To Connector Amphenol Rf 62AJ3625
CABLE ASSY, BNC PLUG-PLUG, LMR-240, 10M; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:LMR-240-UF; Impedance:50ohm; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, BNC PLUG-PLUG, LMR-240, 10M; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:LMR-240-UF; Impedance:50ohm; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-278M10L-ND 62AJ3625
Product Name Coaxial Cables (RF) Cable Assy, Bnc Plug-Plug, Lmr-240, 10M; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Connector Type BNC BNC; BNC Plug to BNC Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 200mm, Screw-Lok - G125-MC13405M3-0200F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details