Amphenol RF Coaxial Cables (RF) 095-850-278-024

Description
"Cable Assembly Coaxial BNC to BNC LMR 240 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC LMR 240 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-278-024-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-278-024-ND
Coaxial Cables (RF) 115-095-850-278-024-ND
"Cable Assembly Coaxial BNC to BNC LMR 240 24.00"" (609.60mm)"

"Cable Assembly Coaxial BNC to BNC LMR 240 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assy, Bnc Plug-Plug, Lmr-240, 24; Connector To Connector Amphenol Rf - 62AJ3619 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Plug-Plug, Lmr-240, 24; Connector To Connector Amphenol Rf
62AJ3619
Cable Assy, Bnc Plug-Plug, Lmr-240, 24; Connector To Connector Amphenol Rf 62AJ3619
CABLE ASSY, BNC PLUG-PLUG, LMR-240, 24"; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:LMR-240-UF; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:609.6mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, BNC PLUG-PLUG, LMR-240, 24"; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:LMR-240-UF; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:609.6mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-278-024-ND 62AJ3619
Product Name Coaxial Cables (RF) Cable Assy, Bnc Plug-Plug, Lmr-240, 24; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Connector Type BNC BNC; BNC Plug to BNC Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1-2016487-0 - TE Connectivity
Specs
Application RF
Product Type 1.85mm Series RF Plug
Cable Shielding Copper Wire
View Details
4 suppliers
H05 V-K Single Fine Wire Stranded - 86023120 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details