Amphenol RF Coaxial Cables (RF) 095-850-277M025

Description
"Cable Assembly Coaxial BNC to BNC LMR 195 9.843"" (250.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC LMR 195 9.843"" (250.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-277M025-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-277M025-ND
Coaxial Cables (RF) 115-095-850-277M025-ND
"Cable Assembly Coaxial BNC to BNC LMR 195 9.843"" (250.00mm)"

"Cable Assembly Coaxial BNC to BNC LMR 195 9.843"" (250.00mm)"

Buy Now Datasheet
Cable Assy, Bnc Plug-Plug, Lmr195, 250Mm; Connector To Connector Amphenol Rf - 62AJ3610 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Plug-Plug, Lmr195, 250Mm; Connector To Connector Amphenol Rf
62AJ3610
Cable Assy, Bnc Plug-Plug, Lmr195, 250Mm; Connector To Connector Amphenol Rf 62AJ3610
CABLE ASSY, BNC PLUG-PLUG, LMR195, 250MM; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:LMR-195-UF; Impedance:50ohm; Cable Length - Imperial:9.8"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, BNC PLUG-PLUG, LMR195, 250MM; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:LMR-195-UF; Impedance:50ohm; Cable Length - Imperial:9.8"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-277M025-ND 62AJ3610
Product Name Coaxial Cables (RF) Cable Assy, Bnc Plug-Plug, Lmr195, 250Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Connector Type BNC BNC; BNC Plug to BNC Plug
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details