Amphenol RF Coaxial Cables (RF) 095-850-277-060

Description
"Cable Assembly Coaxial BNC to BNC LMR 195 60.0"" (1.5m) 5.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC LMR 195 60.0"" (1.5m) 5.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-277-060-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-277-060-ND
Coaxial Cables (RF) 115-095-850-277-060-ND
"Cable Assembly Coaxial BNC to BNC LMR 195 60.0"" (1.5m) 5.0'"

"Cable Assembly Coaxial BNC to BNC LMR 195 60.0"" (1.5m) 5.0'"

Buy Now Datasheet
Cable Assy, Bnc Plug-Plug, Lmr-195, 60; Connector To Connector Amphenol Rf - 62AJ3608 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Plug-Plug, Lmr-195, 60; Connector To Connector Amphenol Rf
62AJ3608
Cable Assy, Bnc Plug-Plug, Lmr-195, 60; Connector To Connector Amphenol Rf 62AJ3608
CABLE ASSY, BNC PLUG-PLUG, LMR-195, 60"; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:LMR-195-UF; Impedance:50ohm; Cable Length - Imperial:60"; Cable Length - Metric:1.524m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, BNC PLUG-PLUG, LMR-195, 60"; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:LMR-195-UF; Impedance:50ohm; Cable Length - Imperial:60"; Cable Length - Metric:1.524m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-277-060-ND 62AJ3608
Product Name Coaxial Cables (RF) Cable Assy, Bnc Plug-Plug, Lmr-195, 60; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Connector Type BNC BNC; BNC Plug to BNC Plug
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-027 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-185-MF-48-LP - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details