Amphenol RF Coaxial Cables (RF) 095-850-277-012

Description
"Cable Assembly Coaxial BNC to BNC LMR 195 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC LMR 195 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-277-012-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-277-012-ND
Coaxial Cables (RF) 115-095-850-277-012-ND
"Cable Assembly Coaxial BNC to BNC LMR 195 12.00"" (304.80mm)"

"Cable Assembly Coaxial BNC to BNC LMR 195 12.00"" (304.80mm)"

Buy Now Datasheet
Cable Assy, Bnc Plug-Plug, Lmr-195, 12; Connector To Connector Amphenol Rf - 62AJ3604 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Plug-Plug, Lmr-195, 12; Connector To Connector Amphenol Rf
62AJ3604
Cable Assy, Bnc Plug-Plug, Lmr-195, 12; Connector To Connector Amphenol Rf 62AJ3604
CABLE ASSY, BNC PLUG-PLUG, LMR-195, 12"; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:LMR-195-UF; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, BNC PLUG-PLUG, LMR-195, 12"; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:LMR-195-UF; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-277-012-ND 62AJ3604
Product Name Coaxial Cables (RF) Cable Assy, Bnc Plug-Plug, Lmr-195, 12; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Connector Type BNC BNC; BNC Plug to BNC Plug
Unlock Full Specs
to access all available technical data

Similar Products

9+9 Pos. Female DIL 22 AWG Cable Assembly, 250mm, double-end, Jackscrews - M80-FC11805F1-0250F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details
XLR Male to X100W Hooks, Test Cable - 5020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details