Amphenol RF Coaxial Cables (RF) 095-850-276M025

Description
"Cable Assembly Coaxial TNC to TNC LMR 195 9.843"" (250.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial TNC to TNC LMR 195 9.843"" (250.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-276M025-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-276M025-ND
Coaxial Cables (RF) 115-095-850-276M025-ND
"Cable Assembly Coaxial TNC to TNC LMR 195 9.843"" (250.00mm)"

"Cable Assembly Coaxial TNC to TNC LMR 195 9.843"" (250.00mm)"

Buy Now Datasheet
Rf Cable, Tnc Plug-Plug, Lmr 195, 250Mm; Connector To Connector Amphenol Rf - 50AJ6830 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Tnc Plug-Plug, Lmr 195, 250Mm; Connector To Connector Amphenol Rf
50AJ6830
Rf Cable, Tnc Plug-Plug, Lmr 195, 250Mm; Connector To Connector Amphenol Rf 50AJ6830
RF CABLE, TNC PLUG-PLUG, LMR 195, 250MM; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:9.8"; Cable Length - Metric:250mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

RF CABLE, TNC PLUG-PLUG, LMR 195, 250MM; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:9.8"; Cable Length - Metric:250mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-276M025-ND 50AJ6830
Product Name Coaxial Cables (RF) Rf Cable, Tnc Plug-Plug, Lmr 195, 250Mm; Connector To Connector Amphenol Rf
Application RF RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-2M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Female BNC Breakout with X100W Mini-Hooks - 1001 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details