Amphenol RF Coaxial Cables (RF) 095-850-276-012

Description
"Cable Assembly Coaxial TNC to TNC LMR 195 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial TNC to TNC LMR 195 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-276-012-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-276-012-ND
Coaxial Cables (RF) 115-095-850-276-012-ND
"Cable Assembly Coaxial TNC to TNC LMR 195 12.00"" (304.80mm)"

"Cable Assembly Coaxial TNC to TNC LMR 195 12.00"" (304.80mm)"

Buy Now Datasheet
Rf Cable, Tnc Plug-Plug, Lmr 195, 12; Connector To Connector Amphenol Rf - 50AJ6825 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Tnc Plug-Plug, Lmr 195, 12; Connector To Connector Amphenol Rf
50AJ6825
Rf Cable, Tnc Plug-Plug, Lmr 195, 12; Connector To Connector Amphenol Rf 50AJ6825
RF CABLE, TNC PLUG-PLUG, LMR 195, 12"; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

RF CABLE, TNC PLUG-PLUG, LMR 195, 12"; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-276-012-ND 50AJ6825
Product Name Coaxial Cables (RF) Rf Cable, Tnc Plug-Plug, Lmr 195, 12; Connector To Connector Amphenol Rf
Application RF RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - Q1056-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Connector Type NEMA 1-15P
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details