Amphenol RF Coaxial Cables (RF) 095-850-276-006

Description
"Cable Assembly Coaxial TNC to TNC LMR 195 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial TNC to TNC LMR 195 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-276-006-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-276-006-ND
Coaxial Cables (RF) 115-095-850-276-006-ND
"Cable Assembly Coaxial TNC to TNC LMR 195 6.000"" (152.40mm)"

"Cable Assembly Coaxial TNC to TNC LMR 195 6.000"" (152.40mm)"

Buy Now Datasheet
Rf Cable, Tnc Plug-Plug, Lmr 195, 6; Connector To Connector Amphenol Rf - 50AJ6824 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Tnc Plug-Plug, Lmr 195, 6; Connector To Connector Amphenol Rf
50AJ6824
Rf Cable, Tnc Plug-Plug, Lmr 195, 6; Connector To Connector Amphenol Rf 50AJ6824
RF CABLE, TNC PLUG-PLUG, LMR 195, 6"; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

RF CABLE, TNC PLUG-PLUG, LMR 195, 6"; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-276-006-ND 50AJ6824
Product Name Coaxial Cables (RF) Rf Cable, Tnc Plug-Plug, Lmr 195, 6; Connector To Connector Amphenol Rf
Application RF RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-5354-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details
Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details