Amphenol RF Coaxial Cables (RF) 095-850-275M200

Description
"Cable Assembly Coaxial TNC to TNC RG-142 78.7"" (2.0m) 6.6'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial TNC to TNC RG-142 78.7"" (2.0m) 6.6'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-275M200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-275M200-ND
Coaxial Cables (RF) 115-095-850-275M200-ND
"Cable Assembly Coaxial TNC to TNC RG-142 78.7"" (2.0m) 6.6'"

"Cable Assembly Coaxial TNC to TNC RG-142 78.7"" (2.0m) 6.6'"

Buy Now Datasheet
Rf Cable, Tnc Plug-Plug, Rg 142, 2M; Connector To Connector Amphenol Rf - 50AJ6822 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Tnc Plug-Plug, Rg 142, 2M; Connector To Connector Amphenol Rf
50AJ6822
Rf Cable, Tnc Plug-Plug, Rg 142, 2M; Connector To Connector Amphenol Rf 50AJ6822
RF CABLE, TNC PLUG-PLUG, RG 142, 2M; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

RF CABLE, TNC PLUG-PLUG, RG 142, 2M; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-275M200-ND 50AJ6822
Product Name Coaxial Cables (RF) Rf Cable, Tnc Plug-Plug, Rg 142, 2M; Connector To Connector Amphenol Rf
Application RF RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Cable Assembly - 450-02291333-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
Armored Test Cable, 40.0 GHz, 18.0″ - KBL-1.5FT-LOW+ - Mini-Circuits
Specs
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023360 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details