Amphenol RF Coaxial Cables (RF) 095-850-275M025

Description
"Cable Assembly Coaxial TNC to TNC RG-142 9.843"" (250.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial TNC to TNC RG-142 9.843"" (250.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-275M025-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-275M025-ND
Coaxial Cables (RF) 115-095-850-275M025-ND
"Cable Assembly Coaxial TNC to TNC RG-142 9.843"" (250.00mm)"

"Cable Assembly Coaxial TNC to TNC RG-142 9.843"" (250.00mm)"

Buy Now Datasheet
Rf Cable, Tnc Plug-Plug, Rg 142, 250Mm; Connector To Connector Amphenol Rf - 50AJ6818 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Tnc Plug-Plug, Rg 142, 250Mm; Connector To Connector Amphenol Rf
50AJ6818
Rf Cable, Tnc Plug-Plug, Rg 142, 250Mm; Connector To Connector Amphenol Rf 50AJ6818
RF CABLE, TNC PLUG-PLUG, RG 142, 250MM; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:9.8"; Cable Length - Metric:250mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

RF CABLE, TNC PLUG-PLUG, RG 142, 250MM; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:9.8"; Cable Length - Metric:250mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-275M025-ND 50AJ6818
Product Name Coaxial Cables (RF) Rf Cable, Tnc Plug-Plug, Rg 142, 250Mm; Connector To Connector Amphenol Rf
Application RF RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details