Amphenol RF Coaxial Cables (RF) 095-850-275-048

Description
"Cable Assembly Coaxial TNC to TNC RG-142 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial TNC to TNC RG-142 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-275-048-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-275-048-ND
Coaxial Cables (RF) 115-095-850-275-048-ND
"Cable Assembly Coaxial TNC to TNC RG-142 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial TNC to TNC RG-142 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Rf Cable, Tnc Plug-Plug, Rg 142, 48; Connector To Connector Amphenol Rf - 50AJ6817 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Tnc Plug-Plug, Rg 142, 48; Connector To Connector Amphenol Rf
50AJ6817
Rf Cable, Tnc Plug-Plug, Rg 142, 48; Connector To Connector Amphenol Rf 50AJ6817
RF CABLE, TNC PLUG-PLUG, RG 142, 48"; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

RF CABLE, TNC PLUG-PLUG, RG 142, 48"; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-275-048-ND 50AJ6817
Product Name Coaxial Cables (RF) Rf Cable, Tnc Plug-Plug, Rg 142, 48; Connector To Connector Amphenol Rf
Application RF RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 10M Rohs Compliant Sensata/bei Sensors - 75AJ3570 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
SMA Male to SMA Female Coaxial Test Cable, RG316/U - 4155 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details