Amphenol RF Coaxial Cables (RF) 095-850-274M200

Description
"Cable Assembly Coaxial TNC to TNC RG-58 78.7"" (2.0m) 6.6'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial TNC to TNC RG-58 78.7"" (2.0m) 6.6'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-274M200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-274M200-ND
Coaxial Cables (RF) 115-095-850-274M200-ND
"Cable Assembly Coaxial TNC to TNC RG-58 78.7"" (2.0m) 6.6'"

"Cable Assembly Coaxial TNC to TNC RG-58 78.7"" (2.0m) 6.6'"

Buy Now Datasheet
Rf Cable, Tnc Plug-Plug, Rg 58, 2M; Connector To Connector Amphenol Rf - 50AJ6810 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Tnc Plug-Plug, Rg 58, 2M; Connector To Connector Amphenol Rf
50AJ6810
Rf Cable, Tnc Plug-Plug, Rg 58, 2M; Connector To Connector Amphenol Rf 50AJ6810
RF CABLE, TNC PLUG-PLUG, RG 58, 2M; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

RF CABLE, TNC PLUG-PLUG, RG 58, 2M; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-274M200-ND 50AJ6810
Product Name Coaxial Cables (RF) Rf Cable, Tnc Plug-Plug, Rg 58, 2M; Connector To Connector Amphenol Rf
Application RF RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1767051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.3281 ft (1 dm)
View Details