Amphenol RF Coaxial Cables (RF) 095-850-274M075

Description
"Cable Assembly Coaxial TNC to TNC RG-58 29.53"" (750.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial TNC to TNC RG-58 29.53"" (750.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-274M075-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-274M075-ND
Coaxial Cables (RF) 115-095-850-274M075-ND
"Cable Assembly Coaxial TNC to TNC RG-58 29.53"" (750.00mm)"

"Cable Assembly Coaxial TNC to TNC RG-58 29.53"" (750.00mm)"

Buy Now Datasheet
Rf Cable, Tnc Plug-Plug, Rg 58, 750Mm; Connector To Connector Amphenol Rf - 50AJ6808 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Tnc Plug-Plug, Rg 58, 750Mm; Connector To Connector Amphenol Rf
50AJ6808
Rf Cable, Tnc Plug-Plug, Rg 58, 750Mm; Connector To Connector Amphenol Rf 50AJ6808
RF CABLE, TNC PLUG-PLUG, RG 58, 750MM; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:29.5"; Cable Length - Metric:750mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

RF CABLE, TNC PLUG-PLUG, RG 58, 750MM; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:29.5"; Cable Length - Metric:750mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-274M075-ND 50AJ6808
Product Name Coaxial Cables (RF) Rf Cable, Tnc Plug-Plug, Rg 58, 750Mm; Connector To Connector Amphenol Rf
Application RF RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details