Amphenol RF Coaxial Cables (RF) 095-850-274M025

Description
"Cable Assembly Coaxial TNC to TNC RG-58 9.843"" (250.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial TNC to TNC RG-58 9.843"" (250.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-274M025-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-274M025-ND
Coaxial Cables (RF) 115-095-850-274M025-ND
"Cable Assembly Coaxial TNC to TNC RG-58 9.843"" (250.00mm)"

"Cable Assembly Coaxial TNC to TNC RG-58 9.843"" (250.00mm)"

Buy Now Datasheet
Rf Cable, Tnc Plug-Plug, Rg 58, 250Mm; Connector To Connector Amphenol Rf - 50AJ6806 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Tnc Plug-Plug, Rg 58, 250Mm; Connector To Connector Amphenol Rf
50AJ6806
Rf Cable, Tnc Plug-Plug, Rg 58, 250Mm; Connector To Connector Amphenol Rf 50AJ6806
RF CABLE, TNC PLUG-PLUG, RG 58, 250MM; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:9.8"; Cable Length - Metric:250mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

RF CABLE, TNC PLUG-PLUG, RG 58, 250MM; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:9.8"; Cable Length - Metric:250mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-274M025-ND 50AJ6806
Product Name Coaxial Cables (RF) Rf Cable, Tnc Plug-Plug, Rg 58, 250Mm; Connector To Connector Amphenol Rf
Application RF RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details