Amphenol RF Cable Assemblies - Coaxial Cables (RF) 095-850-274-048

Description
Win Source Part Number: 1114122-095-850-274- 048 Category: Cable Assemblies>Coaxial Cables (RF) Series: TNC Package: Bag Length: 48.0" (1.2m) 4.0' Cable Type: RG-58 Frequency - Max: 6 GHz Standard Package: 1 Style: TNC to TNC 1st Connector: TNC Plug 2nd Connector: TNC Plug Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8544.20.0000 Mfr: Amphenol RF Other Names: 115-095-850-274-048 Base Product Number: 095-850 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Mounting Type: Free Hanging (In-Line) 1st Contact Gender: Male 2nd Contact Gender: Male Cable Impedance: 50 Ohms Overall Impedance: 50 Ohms
Request a Quote
Description
Win Source Part Number: 1114122-095-850-274- 048 Category: Cable Assemblies>Coaxial Cables (RF) Series: TNC Package: Bag Length: 48.0" (1.2m) 4.0' Cable Type: RG-58 Frequency - Max: 6 GHz Standard Package: 1 Style: TNC to TNC 1st Connector: TNC Plug 2nd Connector: TNC Plug Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8544.20.0000 Mfr: Amphenol RF Other Names: 115-095-850-274-048 Base Product Number: 095-850 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Mounting Type: Free Hanging (In-Line) 1st Contact Gender: Male 2nd Contact Gender: Male Cable Impedance: 50 Ohms Overall Impedance: 50 Ohms
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1114122-095-850-274-048 is a coaxial cable assembly featuring TNC connectors on both ends. The cable type is RG-58, with an impedance of 50 ohms, suitable for applications requiring a frequency range of DC to 6 GHz. The assembly measures 48 inches (1.2 meters) in length and is packaged as a single unit. It is designed for free hanging (in-line) mounting, with both connectors having a male contact gender. The operating temperature range for this product is -40°C to 85°C. This cable assembly is manufactured by Amphenol RF and is compliant with various industry standards.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1114122-095-850-274-048 is a coaxial cable assembly featuring TNC connectors on both ends. The cable type is RG-58, with an impedance of 50 ohms, suitable for applications requiring a frequency range of DC to 6 GHz. The assembly measures 48 inches (1.2 meters) in length and is packaged as a single unit. It is designed for free hanging (in-line) mounting, with both connectors having a male contact gender. The operating temperature range for this product is -40°C to 85°C. This cable assembly is manufactured by Amphenol RF and is compliant with various industry standards.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Coaxial Cables (RF)
1114122-095-850-274-048
Cable Assemblies - Coaxial Cables (RF) 1114122-095-850-274-048
Win Source Part Number: 1114122-095-850-274- 048 Category: Cable Assemblies>Coaxial Cables (RF) Series: TNC Package: Bag Length: 48.0" (1.2m) 4.0' Cable Type: RG-58 Frequency - Max: 6 GHz Standard Package: 1 Style: TNC to TNC 1st Connector: TNC Plug 2nd Connector: TNC Plug Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8544.20.0000 Mfr: Amphenol RF Other Names: 115-095-850-274-048 Base Product Number: 095-850 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Mounting Type: Free Hanging (In-Line) 1st Contact Gender: Male 2nd Contact Gender: Male Cable Impedance: 50 Ohms Overall Impedance: 50 Ohms

Win Source Part Number: 1114122-095-850-274-048
Category: Cable Assemblies>Coaxial Cables (RF)
Series: TNC
Package: Bag
Length: 48.0" (1.2m) 4.0'
Cable Type: RG-58
Frequency - Max: 6 GHz
Standard Package: 1
Style: TNC to TNC
1st Connector: TNC Plug
2nd Connector: TNC Plug
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8544.20.0000
Mfr: Amphenol RF
Other Names: 115-095-850-274-048
Base Product Number: 095-850
1st Connector Mounting Type: Free Hanging (In-Line)
2nd Connector Mounting Type: Free Hanging (In-Line)
1st Contact Gender: Male
2nd Contact Gender: Male
Cable Impedance: 50 Ohms
Overall Impedance: 50 Ohms

Buy Now Datasheet
Coaxial Cables (RF) - 115-095-850-274-048-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-274-048-ND
Coaxial Cables (RF) 115-095-850-274-048-ND
"Cable Assembly Coaxial TNC to TNC RG-58 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial TNC to TNC RG-58 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Rf Cable, Tnc Plug-Plug, Rg 58, 48; Connector To Connector Amphenol Rf - 50AJ6805 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Tnc Plug-Plug, Rg 58, 48; Connector To Connector Amphenol Rf
50AJ6805
Rf Cable, Tnc Plug-Plug, Rg 58, 48; Connector To Connector Amphenol Rf 50AJ6805
RF CABLE, TNC PLUG-PLUG, RG 58, 48"; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

RF CABLE, TNC PLUG-PLUG, RG 58, 48"; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1114122-095-850-274-048 115-095-850-274-048-ND 50AJ6805
Product Name Cable Assemblies - Coaxial Cables (RF) Coaxial Cables (RF) Rf Cable, Tnc Plug-Plug, Rg 58, 48; Connector To Connector Amphenol Rf
Application RF RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male-Female DIL 26 AWG Cable Assembly, 150mm, Screw-Lok - G125-MC11005M3-0150F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
Female BNC Breakout to 0.025″ Square Sockets - 1008 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details