Amphenol RF Coaxial Cables (RF) 095-850-274-006

Description
"Cable Assembly Coaxial TNC to TNC RG-58 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial TNC to TNC RG-58 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-274-006-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-274-006-ND
Coaxial Cables (RF) 115-095-850-274-006-ND
"Cable Assembly Coaxial TNC to TNC RG-58 6.000"" (152.40mm)"

"Cable Assembly Coaxial TNC to TNC RG-58 6.000"" (152.40mm)"

Buy Now Datasheet
Rf Cable, Tnc Plug-Plug, Rg 58, 6; Connector To Connector Amphenol Rf - 50AJ6800 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Tnc Plug-Plug, Rg 58, 6; Connector To Connector Amphenol Rf
50AJ6800
Rf Cable, Tnc Plug-Plug, Rg 58, 6; Connector To Connector Amphenol Rf 50AJ6800
RF CABLE, TNC PLUG-PLUG, RG 58, 6"; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

RF CABLE, TNC PLUG-PLUG, RG 58, 6"; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-274-006-ND 50AJ6800
Product Name Coaxial Cables (RF) Rf Cable, Tnc Plug-Plug, Rg 58, 6; Connector To Connector Amphenol Rf
Application RF RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
ZK2000-6400-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-150/314-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers