Amphenol RF Coaxial Cables (RF) 095-850-273M025

Description
"Cable Assembly Coaxial TNC to TNC RG-316 9.843"" (250.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial TNC to TNC RG-316 9.843"" (250.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-273M025-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-273M025-ND
Coaxial Cables (RF) 115-095-850-273M025-ND
"Cable Assembly Coaxial TNC to TNC RG-316 9.843"" (250.00mm)"

"Cable Assembly Coaxial TNC to TNC RG-316 9.843"" (250.00mm)"

Buy Now Datasheet
Rf Cable, Tnc Plug-Plug, Rg 316, 250Mm; Connector To Connector Amphenol Rf - 50AJ6794 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Tnc Plug-Plug, Rg 316, 250Mm; Connector To Connector Amphenol Rf
50AJ6794
Rf Cable, Tnc Plug-Plug, Rg 316, 250Mm; Connector To Connector Amphenol Rf 50AJ6794
RF CABLE, TNC PLUG-PLUG, RG 316, 250MM; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:9.8"; Cable Length - Metric:250mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

RF CABLE, TNC PLUG-PLUG, RG 316, 250MM; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:9.8"; Cable Length - Metric:250mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-273M025-ND 50AJ6794
Product Name Coaxial Cables (RF) Rf Cable, Tnc Plug-Plug, Rg 316, 250Mm; Connector To Connector Amphenol Rf
Application RF RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Cable Assembly - 493-06151921-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers