Amphenol RF Coaxial Cables (RF) 095-850-273-024

Description
"Cable Assembly Coaxial TNC to TNC RG-316 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial TNC to TNC RG-316 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-273-024-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-273-024-ND
Coaxial Cables (RF) 115-095-850-273-024-ND
"Cable Assembly Coaxial TNC to TNC RG-316 24.00"" (609.60mm)"

"Cable Assembly Coaxial TNC to TNC RG-316 24.00"" (609.60mm)"

Buy Now Datasheet
Rf Cable, Tnc Plug-Plug, Rg 316, 24; Connector To Connector Amphenol Rf - 50AJ6791 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Tnc Plug-Plug, Rg 316, 24; Connector To Connector Amphenol Rf
50AJ6791
Rf Cable, Tnc Plug-Plug, Rg 316, 24; Connector To Connector Amphenol Rf 50AJ6791
RF CABLE, TNC PLUG-PLUG, RG 316, 24"; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

RF CABLE, TNC PLUG-PLUG, RG 316, 24"; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-273-024-ND 50AJ6791
Product Name Coaxial Cables (RF) Rf Cable, Tnc Plug-Plug, Rg 316, 24; Connector To Connector Amphenol Rf
Application RF RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
“N” Series Male to Female Test Cable, RG58C/U - 1325 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details