Amphenol RF Coaxial Cables (RF) 095-850-272M075

Description
"Cable Assembly Coaxial TNC to TNC RG-174 29.53"" (750.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial TNC to TNC RG-174 29.53"" (750.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-272M075-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-272M075-ND
Coaxial Cables (RF) 115-095-850-272M075-ND
"Cable Assembly Coaxial TNC to TNC RG-174 29.53"" (750.00mm)"

"Cable Assembly Coaxial TNC to TNC RG-174 29.53"" (750.00mm)"

Buy Now Datasheet
Rf Cable, Tnc Plug-Plug, Rg 174, 750Mm; Connector To Connector Amphenol Rf - 50AJ6784 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Tnc Plug-Plug, Rg 174, 750Mm; Connector To Connector Amphenol Rf
50AJ6784
Rf Cable, Tnc Plug-Plug, Rg 174, 750Mm; Connector To Connector Amphenol Rf 50AJ6784
RF CABLE, TNC PLUG-PLUG, RG 174, 750MM; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:29.5"; Cable Length - Metric:750mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

RF CABLE, TNC PLUG-PLUG, RG 174, 750MM; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:29.5"; Cable Length - Metric:750mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-272M075-ND 50AJ6784
Product Name Coaxial Cables (RF) Rf Cable, Tnc Plug-Plug, Rg 174, 750Mm; Connector To Connector Amphenol Rf
Application RF RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1337808-1 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers