"Cable Assembly Coaxial TNC to TNC RG-174 18.00"" (457.20mm)"
RF CABLE, TNC PLUG-PLUG, RG 174, 18"; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 115-095-850-272-018-ND | 50AJ6778 |
| Product Name | Coaxial Cables (RF) | Rf Cable, Tnc Plug-Plug, Rg 174, 18; Connector To Connector Amphenol Rf |
| Application | RF | RF |
| Cable Type | Coaxial | |
| Rated Temperature | -40 to 85 C (-40 to 185 F) |