Amphenol RF Coaxial Cables (RF) 095-850-269M30L

Description
"Cable Assembly Coaxial BNC to BNC RG-58 1181.1"" (30.0m) 98.4'"
Request a Quote
Description
"Cable Assembly Coaxial BNC to BNC RG-58 1181.1"" (30.0m) 98.4'"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol RF BNC Plug-Jack RF cable assembly is a 98.4-foot (30-meter) coaxial cable designed for applications requiring a 50-ohm impedance. It features a BNC plug on one end and a BNC jack on the other, utilizing RG-58 cable type. This assembly is suitable for various applications, including telecommunications, test and measurement, and industrial connectivity. The cable supports a frequency range of DC to 4 GHz and is constructed with high-quality materials, including brass connectors with nickel plating for durability and reliable electrical performance. The operating temperature range is from -40°C to 85°C, and the product is RoHS compliant. The assembly is designed for a minimum of 500 mating cycles, ensuring longevity in use.

Datasheet Summary
Powered by GS/AI

The Amphenol RF BNC Plug-Jack RF cable assembly is a 98.4-foot (30-meter) coaxial cable designed for applications requiring a 50-ohm impedance. It features a BNC plug on one end and a BNC jack on the other, utilizing RG-58 cable type. This assembly is suitable for various applications, including telecommunications, test and measurement, and industrial connectivity. The cable supports a frequency range of DC to 4 GHz and is constructed with high-quality materials, including brass connectors with nickel plating for durability and reliable electrical performance. The operating temperature range is from -40°C to 85°C, and the product is RoHS compliant. The assembly is designed for a minimum of 500 mating cycles, ensuring longevity in use.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-269M30L-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-269M30L-ND
Coaxial Cables (RF) 115-095-850-269M30L-ND
"Cable Assembly Coaxial BNC to BNC RG-58 1181.1"" (30.0m) 98.4'"

"Cable Assembly Coaxial BNC to BNC RG-58 1181.1"" (30.0m) 98.4'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-269M30L - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-269M30L
RF Standard Cable Assembly 095-850-269M30L
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-269M30L
Coaxial Cable Assemblies 095-850-269M30L
RF Cable Assembly BNC Straight Plug to B

RF Cable Assembly BNC Straight Plug to B

Buy Now
Rf Cable, Bnc Plug-Jack, 98.4Ft; Connector To Connector Amphenol Rf - 31AJ9897 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Bnc Plug-Jack, 98.4Ft; Connector To Connector Amphenol Rf
31AJ9897
Rf Cable, Bnc Plug-Jack, 98.4Ft; Connector To Connector Amphenol Rf 31AJ9897
RF CABLE, BNC PLUG-JACK, 98.4FT; Connector to Connector:BNC Plug to BNC Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:98.4ft; Cable Length - Metric:30m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, BNC PLUG-JACK, 98.4FT; Connector to Connector:BNC Plug to BNC Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:98.4ft; Cable Length - Metric:30m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-850-269M30L-ND 095-850-269M30L 095-850-269M30L 31AJ9897
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Coaxial Cable Assemblies Rf Cable, Bnc Plug-Jack, 98.4Ft; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Connector Type BNC BNC; BNC Plug to BNC Jack
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-014 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NZ500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers