Amphenol RF Coaxial Cable Assemblies 095-850-269M025

Description
RF Cable Assembly BNC Straight Plug to B
Request a Quote Datasheet
Description
RF Cable Assembly BNC Straight Plug to B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-269M025
Coaxial Cable Assemblies 095-850-269M025
RF Cable Assembly BNC Straight Plug to B

RF Cable Assembly BNC Straight Plug to B

Buy Now
RF Standard Cable Assembly - 095-850-269M025 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-269M025
RF Standard Cable Assembly 095-850-269M025
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-850-269M025-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-269M025-ND
Coaxial Cables (RF) 115-095-850-269M025-ND
"Cable Assembly Coaxial BNC to BNC RG-58 9.843"" (250.00mm)"

"Cable Assembly Coaxial BNC to BNC RG-58 9.843"" (250.00mm)"

Buy Now Datasheet
Rf Cable, Bnc Plug-Jack, 9.84; Connector To Connector Amphenol Rf - 31AJ9888 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Bnc Plug-Jack, 9.84; Connector To Connector Amphenol Rf
31AJ9888
Rf Cable, Bnc Plug-Jack, 9.84; Connector To Connector Amphenol Rf 31AJ9888
RF CABLE, BNC PLUG-JACK, 9.84"; Connector to Connector:BNC Plug to BNC Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, BNC PLUG-JACK, 9.84"; Connector to Connector:BNC Plug to BNC Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-269M025 095-850-269M025 115-095-850-269M025-ND 31AJ9888
Product Name Coaxial Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Rf Cable, Bnc Plug-Jack, 9.84; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Connector Type BNC BNC; BNC Plug to BNC Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1337812-3 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023170 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details