Amphenol RF Coaxial Cables (RF) 095-850-269L050

Description
"Cable Assembly Coaxial BNC to BNC RG-58 600.0"" (15.2m) 50.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-58 600.0"" (15.2m) 50.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-269L050-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-269L050-ND
Coaxial Cables (RF) 115-095-850-269L050-ND
"Cable Assembly Coaxial BNC to BNC RG-58 600.0"" (15.2m) 50.0'"

"Cable Assembly Coaxial BNC to BNC RG-58 600.0"" (15.2m) 50.0'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-269L050 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-269L050
RF Standard Cable Assembly 095-850-269L050
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, Bnc Plug-Jack, 600; Connector To Connector Amphenol Rf - 31AJ9885 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Bnc Plug-Jack, 600; Connector To Connector Amphenol Rf
31AJ9885
Rf Cable, Bnc Plug-Jack, 600; Connector To Connector Amphenol Rf 31AJ9885
RF CABLE, BNC PLUG-JACK, 600"; Connector to Connector:BNC Plug to BNC Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:600"; Cable Length - Metric:15.24m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, BNC PLUG-JACK, 600"; Connector to Connector:BNC Plug to BNC Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:600"; Cable Length - Metric:15.24m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-850-269L050-ND 095-850-269L050 31AJ9885
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Rf Cable, Bnc Plug-Jack, 600; Connector To Connector Amphenol Rf
Application RF RF RF
Cable Type Coaxial
Connector Type BNC BNC; BNC Plug to BNC Jack
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Female Receptacle DIL 22 AWG Straight Cable Assembly, 150mm, single-end, for Latches - M80-FC11068L0-0150L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BNC Male RG59/U Coaxial Test Cable - 7526 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details