Amphenol RF Coaxial Cables (RF) 095-850-269-180

Description
"Cable Assembly Coaxial BNC to BNC RG-58 180.0"" (4.6m) 15.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-58 180.0"" (4.6m) 15.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-269-180-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-269-180-ND
Coaxial Cables (RF) 115-095-850-269-180-ND
"Cable Assembly Coaxial BNC to BNC RG-58 180.0"" (4.6m) 15.0'"

"Cable Assembly Coaxial BNC to BNC RG-58 180.0"" (4.6m) 15.0'"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-269-180
Coaxial Cable Assemblies 095-850-269-180
RF Cable Assembly BNC Straight Plug to B

RF Cable Assembly BNC Straight Plug to B

Buy Now
RF Standard Cable Assembly - 095-850-269-180 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-269-180
RF Standard Cable Assembly 095-850-269-180
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, Bnc Plug-Jack, 180; Connector To Connector Amphenol Rf - 31AJ9883 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Bnc Plug-Jack, 180; Connector To Connector Amphenol Rf
31AJ9883
Rf Cable, Bnc Plug-Jack, 180; Connector To Connector Amphenol Rf 31AJ9883
RF CABLE, BNC PLUG-JACK, 180"; Connector to Connector:BNC Plug to BNC Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:180"; Cable Length - Metric:4.57m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, BNC PLUG-JACK, 180"; Connector to Connector:BNC Plug to BNC Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:180"; Cable Length - Metric:4.57m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-850-269-180-ND 095-850-269-180 095-850-269-180 31AJ9883
Product Name Coaxial Cables (RF) Coaxial Cable Assemblies RF Standard Cable Assembly Rf Cable, Bnc Plug-Jack, 180; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Connector Type BNC BNC; BNC Plug to BNC Jack
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
ZK2000-2121-3xxx | Sensor cable, PVC, 3 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/304-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers