Amphenol RF RF Standard Cable Assembly 095-850-269-072

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol RF BNC Plug-Jack RF cable assembly is a 72-inch (1.82 meters) coaxial cable designed for applications requiring a 50-ohm impedance. It features a BNC plug on one end and a BNC jack on the other, utilizing RG-58 cable type. This assembly is suitable for a variety of applications including telecommunications, test and measurement, and industrial connectivity. The connectors are constructed from brass with nickel plating, ensuring reliable electrical performance up to 4 GHz. The cable assembly is rated for a temperature range of -40°C to 85°C and is compliant with RoHS regulations. With a minimum of 500 mating cycles, this product is designed for durability and consistent performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Amphenol RF BNC Plug-Jack RF cable assembly is a 72-inch (1.82 meters) coaxial cable designed for applications requiring a 50-ohm impedance. It features a BNC plug on one end and a BNC jack on the other, utilizing RG-58 cable type. This assembly is suitable for a variety of applications including telecommunications, test and measurement, and industrial connectivity. The connectors are constructed from brass with nickel plating, ensuring reliable electrical performance up to 4 GHz. The cable assembly is rated for a temperature range of -40°C to 85°C and is compliant with RoHS regulations. With a minimum of 500 mating cycles, this product is designed for durability and consistent performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-269-072 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-269-072
RF Standard Cable Assembly 095-850-269-072
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-269-072
Coaxial Cable Assemblies 095-850-269-072
RF Cable Assembly BNC Straight Plug to B

RF Cable Assembly BNC Straight Plug to B

Buy Now
Coaxial Cables (RF) - 115-095-850-269-072-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-269-072-ND
Coaxial Cables (RF) 115-095-850-269-072-ND
"Cable Assembly Coaxial BNC to BNC RG-58 72.0"" (1.8m) 6.0'"

"Cable Assembly Coaxial BNC to BNC RG-58 72.0"" (1.8m) 6.0'"

Buy Now Datasheet
Rf Cable, Bnc Plug-Jack, 72; Connector To Connector Amphenol Rf - 31AJ9880 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Bnc Plug-Jack, 72; Connector To Connector Amphenol Rf
31AJ9880
Rf Cable, Bnc Plug-Jack, 72; Connector To Connector Amphenol Rf 31AJ9880
RF CABLE, BNC PLUG-JACK, 72"; Connector to Connector:BNC Plug to BNC Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:72"; Cable Length - Metric:1.82m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, BNC PLUG-JACK, 72"; Connector to Connector:BNC Plug to BNC Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:72"; Cable Length - Metric:1.82m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-269-072 095-850-269-072 115-095-850-269-072-ND 31AJ9880
Product Name RF Standard Cable Assembly Coaxial Cable Assemblies Coaxial Cables (RF) Rf Cable, Bnc Plug-Jack, 72; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Connector Type BNC BNC; BNC Plug to BNC Jack
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 1135910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Shielding Shielded
View Details