Amphenol RF Coaxial Cables (RF) 095-850-268M30L

Description
"Cable Assembly Coaxial BNC to BNC RG-58 1181.1"" (30.0m) 98.4'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-58 1181.1"" (30.0m) 98.4'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-268M30L-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-268M30L-ND
Coaxial Cables (RF) 115-095-850-268M30L-ND
"Cable Assembly Coaxial BNC to BNC RG-58 1181.1"" (30.0m) 98.4'"

"Cable Assembly Coaxial BNC to BNC RG-58 1181.1"" (30.0m) 98.4'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-268M30L - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-268M30L
RF Standard Cable Assembly 095-850-268M30L
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-268M30L
Coaxial Cable Assemblies 095-850-268M30L
RF Cable Assembly BNC Right Angle Plug t

RF Cable Assembly BNC Right Angle Plug t

Buy Now
Rf Cable, R/a Bnc Plug-Bnc Jack, 1181; Connector To Connector Amphenol Rf - 31AJ9869 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, R/a Bnc Plug-Bnc Jack, 1181; Connector To Connector Amphenol Rf
31AJ9869
Rf Cable, R/a Bnc Plug-Bnc Jack, 1181; Connector To Connector Amphenol Rf 31AJ9869
RF CABLE, R/A BNC PLUG-BNC JACK, 1181""; Connector to Connector:90° BNC Plug to BNC Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:98.4ft; Cable Length - Metric:30m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, R/A BNC PLUG-BNC JACK, 1181""; Connector to Connector:90° BNC Plug to BNC Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:98.4ft; Cable Length - Metric:30m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-850-268M30L-ND 095-850-268M30L 095-850-268M30L 31AJ9869
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Coaxial Cable Assemblies Rf Cable, R/a Bnc Plug-Bnc Jack, 1181; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Connector Type BNC BNC; 90° BNC Plug to BNC Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2441466-1 - TE Connectivity
Specs
Application RF
Product Type 2.4mm Series RF Plug
Cable Length 1.97 ft (6 dm)
View Details
2 suppliers
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers
Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details