Amphenol RF Coaxial Cables (RF) 095-850-268-048

Description
"Cable Assembly Coaxial BNC to BNC RG-58 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-58 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-268-048-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-268-048-ND
Coaxial Cables (RF) 115-095-850-268-048-ND
"Cable Assembly Coaxial BNC to BNC RG-58 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial BNC to BNC RG-58 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-268-048
Coaxial Cable Assemblies 095-850-268-048
RF Cable Assembly BNC Right Angle Plug t

RF Cable Assembly BNC Right Angle Plug t

Buy Now
RF Standard Cable Assembly - 095-850-268-048 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-268-048
RF Standard Cable Assembly 095-850-268-048
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, R/a Bnc Plug-Bnc Jack, 48; Connector To Connector Amphenol Rf - 31AJ9850 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, R/a Bnc Plug-Bnc Jack, 48; Connector To Connector Amphenol Rf
31AJ9850
Rf Cable, R/a Bnc Plug-Bnc Jack, 48; Connector To Connector Amphenol Rf 31AJ9850
RF CABLE, R/A BNC PLUG-BNC JACK, 48"; Connector to Connector:90° BNC Plug to BNC Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, R/A BNC PLUG-BNC JACK, 48"; Connector to Connector:90° BNC Plug to BNC Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-850-268-048-ND 095-850-268-048 095-850-268-048 31AJ9850
Product Name Coaxial Cables (RF) Coaxial Cable Assemblies RF Standard Cable Assembly Rf Cable, R/a Bnc Plug-Bnc Jack, 48; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Connector Type BNC BNC; 90° BNC Plug to BNC Jack
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3057/500-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details