Amphenol RF Coaxial Cables (RF) 095-850-266M025

Description
"Cable Assembly Coaxial BNC to BNC RG-316 9.843"" (250.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-316 9.843"" (250.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-266M025-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-266M025-ND
Coaxial Cables (RF) 115-095-850-266M025-ND
"Cable Assembly Coaxial BNC to BNC RG-316 9.843"" (250.00mm)"

"Cable Assembly Coaxial BNC to BNC RG-316 9.843"" (250.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-266M025
Coaxial Cable Assemblies 095-850-266M025
RF Cable Assembly BNC Straight Plug to B

RF Cable Assembly BNC Straight Plug to B

Buy Now
RF Standard Cable Assembly - 095-850-266M025 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-266M025
RF Standard Cable Assembly 095-850-266M025
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, Bnc Plug-R/a Bnc Plug, 9.9; Connector To Connector Amphenol Rf - 31AJ9829 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Bnc Plug-R/a Bnc Plug, 9.9; Connector To Connector Amphenol Rf
31AJ9829
Rf Cable, Bnc Plug-R/a Bnc Plug, 9.9; Connector To Connector Amphenol Rf 31AJ9829
RF CABLE, BNC PLUG-R/A BNC PLUG, 9.9"; Connector to Connector:BNC Plug to 90° BNC Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, BNC PLUG-R/A BNC PLUG, 9.9"; Connector to Connector:BNC Plug to 90° BNC Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-850-266M025-ND 095-850-266M025 095-850-266M025 31AJ9829
Product Name Coaxial Cables (RF) Coaxial Cable Assemblies RF Standard Cable Assembly Rf Cable, Bnc Plug-R/a Bnc Plug, 9.9; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Connector Type BNC BNC; BNC Plug to 90° BNC Plug
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Green PVC Single Wire - 55011600 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details