Amphenol RF Coaxial Cable Assemblies 095-850-266-024

Description
RF Cable Assembly BNC Straight Plug to B
Request a Quote Datasheet
Description
RF Cable Assembly BNC Straight Plug to B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-266-024
Coaxial Cable Assemblies 095-850-266-024
RF Cable Assembly BNC Straight Plug to B

RF Cable Assembly BNC Straight Plug to B

Buy Now
RF Standard Cable Assembly - 095-850-266-024 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-266-024
RF Standard Cable Assembly 095-850-266-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-850-266-024-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-266-024-ND
Coaxial Cables (RF) 115-095-850-266-024-ND
"Cable Assembly Coaxial BNC to BNC RG-316 24.00"" (609.60mm)"

"Cable Assembly Coaxial BNC to BNC RG-316 24.00"" (609.60mm)"

Buy Now Datasheet
Rf Cable, Bnc Plug-R/a Bnc Plug, 24; Connector To Connector Amphenol Rf - 31AJ9826 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Bnc Plug-R/a Bnc Plug, 24; Connector To Connector Amphenol Rf
31AJ9826
Rf Cable, Bnc Plug-R/a Bnc Plug, 24; Connector To Connector Amphenol Rf 31AJ9826
RF CABLE, BNC PLUG-R/A BNC PLUG, 24"; Connector to Connector:BNC Plug to 90° BNC Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, BNC PLUG-R/A BNC PLUG, 24"; Connector to Connector:BNC Plug to 90° BNC Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-266-024 095-850-266-024 115-095-850-266-024-ND 31AJ9826
Product Name Coaxial Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Rf Cable, Bnc Plug-R/a Bnc Plug, 24; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Connector Type BNC BNC; BNC Plug to 90° BNC Plug
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details