Amphenol RF RF Standard Cable Assembly 095-850-266-018

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol RF BNC Plug to Right Angle BNC Plug cable assembly is designed for applications requiring reliable connectivity in telecommunications, test and measurement, and industrial environments. This 18-inch cable features a 50-ohm impedance and operates effectively within a frequency range of DC to 4 GHz. The connectors are constructed from brass with nickel plating, ensuring durability and reliable electrical performance. The assembly is rated for a minimum of 500 mating cycles and can withstand temperatures ranging from -40°C to 85°C. This product is RoHS compliant and utilizes RG-316 coaxial cable, making it suitable for various connectivity needs.

Datasheet Summary
Powered by GS/AI

The Amphenol RF BNC Plug to Right Angle BNC Plug cable assembly is designed for applications requiring reliable connectivity in telecommunications, test and measurement, and industrial environments. This 18-inch cable features a 50-ohm impedance and operates effectively within a frequency range of DC to 4 GHz. The connectors are constructed from brass with nickel plating, ensuring durability and reliable electrical performance. The assembly is rated for a minimum of 500 mating cycles and can withstand temperatures ranging from -40°C to 85°C. This product is RoHS compliant and utilizes RG-316 coaxial cable, making it suitable for various connectivity needs.

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-266-018 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-266-018
RF Standard Cable Assembly 095-850-266-018
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-266-018
Coaxial Cable Assemblies 095-850-266-018
RF Cable Assembly BNC Straight Plug to B

RF Cable Assembly BNC Straight Plug to B

Buy Now
Coaxial Cables (RF) - 115-095-850-266-018-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-266-018-ND
Coaxial Cables (RF) 115-095-850-266-018-ND
"Cable Assembly Coaxial BNC to BNC RG-316 18.00"" (457.20mm)"

"Cable Assembly Coaxial BNC to BNC RG-316 18.00"" (457.20mm)"

Buy Now Datasheet
Rf Cable, Bnc Plug-R/a Bnc Plug, 18; Connector To Connector Amphenol Rf - 31AJ9825 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Bnc Plug-R/a Bnc Plug, 18; Connector To Connector Amphenol Rf
31AJ9825
Rf Cable, Bnc Plug-R/a Bnc Plug, 18; Connector To Connector Amphenol Rf 31AJ9825
RF CABLE, BNC PLUG-R/A BNC PLUG, 18"; Connector to Connector:BNC Plug to 90° BNC Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, BNC PLUG-R/A BNC PLUG, 18"; Connector to Connector:BNC Plug to 90° BNC Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-266-018 095-850-266-018 115-095-850-266-018-ND 31AJ9825
Product Name RF Standard Cable Assembly Coaxial Cable Assemblies Coaxial Cables (RF) Rf Cable, Bnc Plug-R/a Bnc Plug, 18; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Connector Type BNC BNC; BNC Plug to 90° BNC Plug
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-025 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-185-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details