RF Cable Assembly BNC Straight Plug to B
"Cable Assembly Coaxial BNC to BNC RG-316 16.00"" (406.40mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF CABLE, BNC PLUG-R/A BNC PLUG, 16"; Connector to Connector:BNC Plug to 90° BNC Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-850-266-016 | 115-095-850-266-016-ND | 095-850-266-016 | 31AJ9824 |
| Product Name | Coaxial Cable Assemblies | Coaxial Cables (RF) | RF Standard Cable Assembly | Rf Cable, Bnc Plug-R/a Bnc Plug, 16; Connector To Connector Amphenol Rf |
| Application | RF | RF | RF | RF |
| Cable Type | Coaxial | |||
| Connector Type | BNC | BNC; BNC Plug to 90° BNC Plug |