Amphenol RF RF Standard Cable Assembly 095-850-265M075

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-265M075 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-265M075
RF Standard Cable Assembly 095-850-265M075
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-850-265M075-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-265M075-ND
Coaxial Cables (RF) 115-095-850-265M075-ND
"Cable Assembly Coaxial BNC to BNC RG-316 29.53"" (750.00mm)"

"Cable Assembly Coaxial BNC to BNC RG-316 29.53"" (750.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-265M075
Coaxial Cable Assemblies 095-850-265M075
RF Cable Assembly BNC Right Angle Plug t

RF Cable Assembly BNC Right Angle Plug t

Buy Now
Rf Cable, R/a Bnc Plug-Bnc Jack, 29.6; Connector To Connector Amphenol Rf - 31AJ9820 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, R/a Bnc Plug-Bnc Jack, 29.6; Connector To Connector Amphenol Rf
31AJ9820
Rf Cable, R/a Bnc Plug-Bnc Jack, 29.6; Connector To Connector Amphenol Rf 31AJ9820
RF CABLE, R/A BNC PLUG-BNC JACK, 29.6"; Connector to Connector:90° BNC Plug to BNC Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:29.53"; Cable Length - Metric:750mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, R/A BNC PLUG-BNC JACK, 29.6"; Connector to Connector:90° BNC Plug to BNC Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:29.53"; Cable Length - Metric:750mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-265M075 115-095-850-265M075-ND 095-850-265M075 31AJ9820
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Coaxial Cable Assemblies Rf Cable, R/a Bnc Plug-Bnc Jack, 29.6; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Connector Type BNC BNC; 90° BNC Plug to BNC Jack
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 4-pole - A-S4P-M12-S-G-30M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 98.43 ft (300 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6824A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Ethernet Cable - 1745305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details
9+9 Pos. Female DIL 22 AWG Cable Assembly, 300mm, double-end, Jackscrews - M80-FC11805F1-0300F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details