Amphenol RF RF Standard Cable Assembly 095-850-265-036

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-265-036 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-265-036
RF Standard Cable Assembly 095-850-265-036
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-265-036
Coaxial Cable Assemblies 095-850-265-036
RF Cable Assembly BNC Right Angle Plug t

RF Cable Assembly BNC Right Angle Plug t

Buy Now
Coaxial Cables (RF) - 115-095-850-265-036-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-265-036-ND
Coaxial Cables (RF) 115-095-850-265-036-ND
"Cable Assembly Coaxial BNC to BNC RG-316 36.00"" (914.40mm)"

"Cable Assembly Coaxial BNC to BNC RG-316 36.00"" (914.40mm)"

Buy Now Datasheet
Rf Cable, R/a Bnc Plug-Bnc Jack, 36; Connector To Connector Amphenol Rf - 31AJ9816 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, R/a Bnc Plug-Bnc Jack, 36; Connector To Connector Amphenol Rf
31AJ9816
Rf Cable, R/a Bnc Plug-Bnc Jack, 36; Connector To Connector Amphenol Rf 31AJ9816
RF CABLE, R/A BNC PLUG-BNC JACK, 36"; Connector to Connector:90° BNC Plug to BNC Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, R/A BNC PLUG-BNC JACK, 36"; Connector to Connector:90° BNC Plug to BNC Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-265-036 095-850-265-036 115-095-850-265-036-ND 31AJ9816
Product Name RF Standard Cable Assembly Coaxial Cable Assemblies Coaxial Cables (RF) Rf Cable, R/a Bnc Plug-Bnc Jack, 36; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Connector Type BNC BNC; 90° BNC Plug to BNC Jack
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 1200mm, Latches - G125-MC12605L4-1200F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Male BNC to Female BNC Coaxial Test Cable, RG62B/U - 6245 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details