Amphenol RF Coaxial Cables (RF) 095-850-265-024

Description
"Cable Assembly Coaxial BNC to BNC RG-316 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-316 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-265-024-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-265-024-ND
Coaxial Cables (RF) 115-095-850-265-024-ND
"Cable Assembly Coaxial BNC to BNC RG-316 24.00"" (609.60mm)"

"Cable Assembly Coaxial BNC to BNC RG-316 24.00"" (609.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-265-024 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-265-024
RF Standard Cable Assembly 095-850-265-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-265-024
Coaxial Cable Assemblies 095-850-265-024
RF Cable Assembly BNC Right Angle Plug t

RF Cable Assembly BNC Right Angle Plug t

Buy Now
Rf Cable, R/a Bnc Plug-Bnc Jack, 24; Connector To Connector Amphenol Rf - 31AJ9815 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, R/a Bnc Plug-Bnc Jack, 24; Connector To Connector Amphenol Rf
31AJ9815
Rf Cable, R/a Bnc Plug-Bnc Jack, 24; Connector To Connector Amphenol Rf 31AJ9815
RF CABLE, R/A BNC PLUG-BNC JACK, 24"; Connector to Connector:90° BNC Plug to BNC Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, R/A BNC PLUG-BNC JACK, 24"; Connector to Connector:90° BNC Plug to BNC Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-850-265-024-ND 095-850-265-024 095-850-265-024 31AJ9815
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Coaxial Cable Assemblies Rf Cable, R/a Bnc Plug-Bnc Jack, 24; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Connector Type BNC BNC; 90° BNC Plug to BNC Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2300/104-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details