Amphenol RF Coaxial Cable Assemblies 095-850-265-012

Description
RF Cable Assembly BNC Right Angle Plug t
Request a Quote Datasheet
Description
RF Cable Assembly BNC Right Angle Plug t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-265-012
Coaxial Cable Assemblies 095-850-265-012
RF Cable Assembly BNC Right Angle Plug t

RF Cable Assembly BNC Right Angle Plug t

Buy Now
RF Standard Cable Assembly - 095-850-265-012 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-265-012
RF Standard Cable Assembly 095-850-265-012
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-850-265-012-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-265-012-ND
Coaxial Cables (RF) 115-095-850-265-012-ND
"Cable Assembly Coaxial BNC to BNC RG-316 12.00"" (304.80mm)"

"Cable Assembly Coaxial BNC to BNC RG-316 12.00"" (304.80mm)"

Buy Now Datasheet
Rf Cable, R/a Bnc Plug-Bnc Jack, 12; Connector To Connector Amphenol Rf - 31AJ9812 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, R/a Bnc Plug-Bnc Jack, 12; Connector To Connector Amphenol Rf
31AJ9812
Rf Cable, R/a Bnc Plug-Bnc Jack, 12; Connector To Connector Amphenol Rf 31AJ9812
RF CABLE, R/A BNC PLUG-BNC JACK, 12"; Connector to Connector:90° BNC Plug to BNC Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, R/A BNC PLUG-BNC JACK, 12"; Connector to Connector:90° BNC Plug to BNC Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-265-012 095-850-265-012 115-095-850-265-012-ND 31AJ9812
Product Name Coaxial Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Rf Cable, R/a Bnc Plug-Bnc Jack, 12; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Connector Type BNC BNC; 90° BNC Plug to BNC Jack
Unlock Full Specs
to access all available technical data