Amphenol RF Coaxial Cables (RF) 095-850-264-250

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-264-250-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-264-250-ND
Coaxial Cables (RF) 115-095-850-264-250-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to TNC 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"

Buy Now Datasheet
Rf Cable, Ra Amc Plug-Tnc Blkhd Jack; Connector To Connector Amphenol Rf - 37AJ2322 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Ra Amc Plug-Tnc Blkhd Jack; Connector To Connector Amphenol Rf
37AJ2322
Rf Cable, Ra Amc Plug-Tnc Blkhd Jack; Connector To Connector Amphenol Rf 37AJ2322
RF CABLE, RA AMC PLUG-TNC BLKHD JACK; Connector to Connector:90° AMC Plug to TNC Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:9.8"; Cable Length - Metric:250mm; Jacket Color:Black RoHS Compliant: Yes

RF CABLE, RA AMC PLUG-TNC BLKHD JACK; Connector to Connector:90° AMC Plug to TNC Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:9.8"; Cable Length - Metric:250mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-264-250-ND 37AJ2322
Product Name Coaxial Cables (RF) Rf Cable, Ra Amc Plug-Tnc Blkhd Jack; Connector To Connector Amphenol Rf
Application RF RF
Unlock Full Specs
to access all available technical data