Amphenol RF Coaxial Cables (RF) 095-850-261M100

Description
"Cable Assembly Coaxial BNC to BNC RG-174 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-174 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-261M100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-261M100-ND
Coaxial Cables (RF) 115-095-850-261M100-ND
"Cable Assembly Coaxial BNC to BNC RG-174 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial BNC to BNC RG-174 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-261M100
Coaxial Cable Assemblies 095-850-261M100
RF Cable Assembly BNC Straight Jack to B

RF Cable Assembly BNC Straight Jack to B

Buy Now
RF Standard Cable Assembly - 095-850-261M100 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-261M100
RF Standard Cable Assembly 095-850-261M100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, Bnc Jack-Jack, 3.3Ft; Connector To Connector Amphenol Rf - 17AJ3673 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Bnc Jack-Jack, 3.3Ft; Connector To Connector Amphenol Rf
17AJ3673
Rf Cable, Bnc Jack-Jack, 3.3Ft; Connector To Connector Amphenol Rf 17AJ3673
RF CABLE, BNC JACK-JACK, 3.3FT; Connector to Connector:BNC Jack to BNC Jack; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, BNC JACK-JACK, 3.3FT; Connector to Connector:BNC Jack to BNC Jack; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-850-261M100-ND 095-850-261M100 095-850-261M100 17AJ3673
Product Name Coaxial Cables (RF) Coaxial Cable Assemblies RF Standard Cable Assembly Rf Cable, Bnc Jack-Jack, 3.3Ft; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Connector Type BNC BNC; BNC Jack to BNC Jack
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details