Amphenol RF RF Standard Cable Assembly 095-850-261-024

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-261-024 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-261-024
RF Standard Cable Assembly 095-850-261-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-850-261-024-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-261-024-ND
Coaxial Cables (RF) 115-095-850-261-024-ND
"Cable Assembly Coaxial BNC to BNC RG-174 24.00"" (609.60mm)"

"Cable Assembly Coaxial BNC to BNC RG-174 24.00"" (609.60mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-850-261-024
Coaxial Cable Assemblies 095-850-261-024
RF Cable Assembly BNC Straight Jack to B

RF Cable Assembly BNC Straight Jack to B

Buy Now
Rf Cable, Bnc Jack-Jack, 24; Connector To Connector Amphenol Rf - 17AJ3670 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Bnc Jack-Jack, 24; Connector To Connector Amphenol Rf
17AJ3670
Rf Cable, Bnc Jack-Jack, 24; Connector To Connector Amphenol Rf 17AJ3670
RF CABLE, BNC JACK-JACK, 24"; Connector to Connector:BNC Jack to BNC Jack; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, BNC JACK-JACK, 24"; Connector to Connector:BNC Jack to BNC Jack; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-261-024 115-095-850-261-024-ND 095-850-261-024 17AJ3670
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Coaxial Cable Assemblies Rf Cable, Bnc Jack-Jack, 24; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Connector Type BNC BNC; BNC Jack to BNC Jack
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details